ISO 20928

Tools for pressing - Spring plungers with helicoidal compression steel spring or gas spring

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2018
Status: active
Page Count: 14
ICS Code (Forging equipment. Presses. Shears): 25.120.10
scope:

This document specifies additional test methods for routine analytical cigarette-smoking machines intended to check the conformity of these machines with ISO 3308 and ISO 20778.

It only establishes additional test methods for smoking machines and does not deal with actual smoking, which is described in other International Standards. It is composed of four sections relating to

- the determination of pressure drop (Clause 4);

- the determination of significant puff profile parameters (Clause 5);

- the verification of restricted smoking (Clause 6);

- the description of the soap film bubble flowmeter for the determination of the puff volume (Clause 7).

NOTE There are more possibilities for determining the aforementioned parameters. Systems giving the same results and accuracies can be used. The certificate of conformity with this standard can be obtained from the machine manufacturer.

Document History

ISO 20928
October 1, 2018
Tools for pressing - Spring plungers with helicoidal compression steel spring or gas spring
This document specifies additional test methods for routine analytical cigarette-smoking machines intended to check the conformity of these machines with ISO 3308 and ISO 20778. It only establishes...

References

Advertisement