ISO 3308
Routine analytical cigarette-smoking machine - Definitions and standard conditions
| Organization: | ISO |
| Publication Date: | 15 October 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Tobacco, tobacco products and related equipment): | 65.160 |
scope:
This International Standard:
- defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes;
- specifies the requirements for a routine analytical smoking machine complying with the standard conditions.
Annex A specifies the ambient air velocities surroundings cigarettes in a routine analytical smoking machine, the mechanical design of the enclosure immediately surrounding them, and the methods of air velocity measurement including the location where air velocity is measured.
Annex B describes, as an example, the special characteristics of a typical smoking machine incorporating a piston type of puffing mechanism.
Annex C includes a diagram of a puff profile and illustrates definitions and standard conditions.
Document History