ISO 3308

Routine Analytical Cigarette-Smoking Machine - Definitions and Standard Conditions

inactive
Buy Now
Organization: ISO
Publication Date: 15 April 2000
Status: inactive
Page Count: 30
ICS Code (Tobacco, tobacco products and related equipment): 65.160
scope:

This International Standard

- defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes;

- specifies the requirements for a routine analytical smoking machine complying with the standard conditions.

Annex A specifies the ambient air velocities surrounding cigarettes in a routine analytical smoking machine, the mechanical design of the enclosures immediately surrounding them, and the methods of air velocity measurement including the location where air velocity is measured.

Annex B describes, as an example, the special characteristics of a typical smoking machine incorporating a piston type of puffing mechanism.

Annex C includes a diagram of a puff profile and illustrates definitions and standard conditions.

Document History

October 15, 2012
Routine analytical cigarette-smoking machine - Definitions and standard conditions
This International Standard: - defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes; - specifies the requirements...
October 15, 2009
Routine analytical cigarette-smoking machine — Definitions and standard conditions AMENDMENT 1
A description is not available for this item.
ISO 3308
April 15, 2000
Routine Analytical Cigarette-Smoking Machine - Definitions and Standard Conditions
This International Standard — defines smoking parameters and specifies the standard conditions to be provided for the routine analytical machine smoking of cigarettes; — specifies the requirements...
October 15, 1991
Routine Analytical Cigarette-Smoking Machine - Definitions and Standard Conditions
A description is not available for this item.

References

Advertisement