ISO 7210
Routine analytical cigarette-smoking machine - Additional test methods for machine verification
| Organization: | ISO |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Tobacco, tobacco products and related equipment): | 65.160 |
scope:
This document specifies additional test methods for routine analytical cigarette-smoking machines intended to check the conformity of these machines with ISO 3308 and ISO 20778.
It only establishes additional test methods for smoking machines and does not deal with actual smoking, which is described in other International Standards.
It is composed of four sections relating to
- the determination of pressure drop (Clause 4);
- the determination of significant puff profile parameters (Clause 5);
- the verification of restricted smoking (Clause 6);
- the description of the soap film bubble flowmeter for the determination of the puff volume (Clause 7).
NOTE There are more possibilities for determining the aforementioned parameters. Systems giving the same results and accuracies can be used. The certificate of conformity with this standard can be obtained from the machine manufacturer.
Document History