This standard specifies a test method for determination of the verticality of glass bottles.
ISO 8536-1:2011 specifies the dimensions, performance and requirements of infusion glass bottles necessary to ensure functional interchangeability. It is applicable only to infusion bottles for single use.
This part of ISO 8536 specifies the dimensions, performance and requirements of infusion glass bottles necessary to ensure functional interchangeability. It is applicable only to infusion bottles for single use.
ISO 11418-1:2016 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. It is applicable to drop-dispensing glass...
Covers design, dimensions, capacity, finish, verticality, thermal shock, and markings for wine bottles of capacity 350 ml to 2 litres.
This part of ISO 11418 specifies the design, dimensions, material and requirements of tablet glass bottles. Tablet glass bottles are applicable to primary packs used in direct contact with a drug. This part of ISO 11418 is applicable to tablet glass bottles...
This document specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. This document is applicable to drop-dispensing glass...
This document specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. This document is applicable to drop-dispensing glass...
This part of ISO 8536 specifies the dimensions, performance and requirements of infusion glass bottles necessary to ensure functional interchangeability. It is applicable only to infusion bottles for single use.