DS/ISO 11418-1

Containers and accessories for pharmaceutical preparations – Part 1: Drop-dispensing glass bottles

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 November 2016
Status: active
Page Count: 12
ICS Code (Other standards related to pharmaceutics): 11.120.99
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

ISO 11418-1:2016 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. It is applicable to drop-dispensing glass bottles used in pharmacy. Together with the corresponding closure systems, they serve for packaging of pharmaceutical preparations which are not intended for parenteral use.

Document History

DS/ISO 11418-1
November 22, 2016
Containers and accessories for pharmaceutical preparations – Part 1: Drop-dispensing glass bottles
ISO 11418-1:2016 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact...
April 28, 2005
Containers and accessories for pharmaceutical preparations – Part 1: Drop-dispensing glass bottles
This part of ISO 11418 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct...
Advertisement