DS/ISO 11418-1

Containers and accessories for pharmaceutical preparations – Part 1: Drop-dispensing glass bottles

inactive
Organization: DS
Publication Date: 28 April 2005
Status: inactive
Page Count: 11
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 11418 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact with a drug. This part of ISO 11418 is applicable to drop-dispensing glass bottles used in pharmacy. Together with the corresponding closure systems, they serve for packaging of pharmaceutical preparations which are not intended for parenteral use.

Document History

November 22, 2016
Containers and accessories for pharmaceutical preparations – Part 1: Drop-dispensing glass bottles
ISO 11418-1:2016 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct contact...
DS/ISO 11418-1
April 28, 2005
Containers and accessories for pharmaceutical preparations – Part 1: Drop-dispensing glass bottles
This part of ISO 11418 specifies the design, dimensions, material and requirements of drop-dispensing glass bottles. Drop-dispensing glass bottles are applicable to primary packs used in direct...
Advertisement