This part of ISO 14509 specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of powered recreational craft of up to 24 m length of hull, including inboards, stern drives,...
3.1 The methanol wall wash test is performed to determine the cleanliness and suitability of cargo tanks or compartments on a marine vessel prior to loading polyester grade monoethylene glycol. Polyester grade monoethylene glycol has very high quality requirements and must be handled...
This part of ISO 17208 describes the general measurement systems, procedures and methodologies to be used to measure underwater sound pressure levels from ships at a prescribed operating condition. It presents a methodology for the reporting of one-third-octave band sound pressure...
The methanol wall wash test is performed to determine the cleanliness and suitability of cargo tanks or compartments on a marine vessel prior to loading polyester grade monoethylene glycol. Polyester grade monoethylene glycol has very high quality requirements and must be handled with...
The methanol wall wash test is performed to determine the cleanliness and suitability of cargo tanks or compartments on a marine vessel prior to loading polyester grade monoethylene glycol. Polyester grade monoethylene glycol has very high quality requirements and must be handled with...
This part of ISO 14509 specifies the conditions for obtaining reproducible and comparable measurement results of the maximum sound pressure level of airborne sound generated during the passage of powered recreational craft of up to 24 m length of hull, including inboards, stern drives,...
This International Standard specifies pipe cleaning and cleaning levels of hydraulic oil pipe systems. The cleaning of pipes and components in hydraulic oil pipe systems is essential for the trouble-free operation of hydraulic systems. It indicates methods and equipment for the practical...