This International Standard specifies, with reference to ISO 230-1 and ISO 230-7, both geometric and machining tests on general purpose, normal accuracy, manually, and numerically controlled (NC) surface grinding machines with reciprocating table and vertical grinding wheel...
This part of ISO 1986 specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1 600 mm table length and horizontal grinding wheel spindle. It also specifies the...
4.1 This test method comprises two phases and is used to evaluate the ignition sensitivity and fault tolerance of oxygen pressure regulators used for medical and emergency applications. 4.2 Phase 1: Oxygen Pressure Shock Test-The objective of this test phase is to determine whether the heat or...
This document defines the requirements for a wheel detection point position record. The requirements in this module apply to all those engaged in signalling design, installation, test and maintenance activities associated with work being undertaken on Network Rail's infrastructure. This...
This part of ISO 603 specifies the shapes, dimensions and limit deviations, in millimetres, of grinding wheels for flat glass edge grinding machines. This type of bonded abrasive wheel is intended to be used on stationary machines where the position of the grinding...
1.1 This document specifies a direct measurement method for characterizing the surface roughness of the rail and wheel associated with rolling noise ("acoustic roughness"), in the form of a one-third octave band spectrum. This document describes a method for: a) selecting measuring positions...