ISO 1986

Acceptance Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: inactive
Page Count: 13
ICS Code (Grinding and polishing machines): 25.080.50

Document History

June 1, 2014
Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1: Machines with table length of up to 1 600 mm
This part of ISO 1986 specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1 600...
November 15, 2001
Test Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy - Part 1: Machines with a Table Length of up to 1 600 mm
A description is not available for this item.
ISO 1986
January 1, 1985
Acceptance Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy
A description is not available for this item.
Advertisement