ISO 1986-1
Test Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy - Part 1: Machines with a Table Length of up to 1 600 mm
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
Document History
June 1, 2014
Test conditions for surface grinding machines with horizontal grinding wheel spindle and reciprocating table - Testing of the accuracy - Part 1: Machines with table length of up to 1 600 mm
This part of ISO 1986 specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy surface grinding machines with reciprocating table up to 1 600...
ISO 1986-1
November 15, 2001
Test Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy - Part 1: Machines with a Table Length of up to 1 600 mm
A description is not available for this item.
January 1, 1985
Acceptance Conditions for Surface Grinding Machines with Horizontal Grinding Wheel Spindle and Reciprocating Table - Testing of Accuracy
A description is not available for this item.