This standard defines the dimensional limits and other physical characteristics required to ensure interchangeability and assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with P28 bases and 55.5 mm (2-3/16 inch) nominal...
This standard defines the dimensional limits and other physical characteristics required to ensure interchangeability and assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with P28 bases and 89 mm (3-1/2 inch) nominal...
This standard specifies details of the type of thermocouple to be used to measure the pinch temperature of quartz-tungsten-halogen lamps, the methods of preparation of the lamp and thermocouple, and the measurement to be made.
This standard specifies details of the type of thermocouple to be used to measure the pinch temperature of quartz-tungsten-halogen lamps, the methods of preparation of the lamp and thermocouple, and the measurement to be made.
This International Standard specifies a protocol and methods of test for the control by digital signals of electronic control gear for use on a.c. or d.c. supplies, associated with low voltage halogen lamps. NOTE Tests in this standard are type tests. Requirements for testing...
INTRODUCTION There are increasing numbers of cases where tungsten halogen technology is being utilized in general lighting applications. For example, PAR-shaped lamps with tungsten halogen inner bulbs are available for use as substitutes for similar lamps with regular...
This SAE Aerospace Recommended Practice (ARP) provides the qualification test procedure requirements for low wattage halogen lamps (less than 35 watts) intended for use primarily in aircraft applications. The purpose of these tests is to provide a laboratory means of determining the...
This standard defines the dimensional limits and other physical characteristics required to ensure the interchangeability and to assist in the proper application of a specific category of lamps. This category is tungsten-halogen lamps with G6.35, GX6.35 and GY6.35 two-pin bases...
This standard covers the dimensional limits and other physical characteristics required to assure the interchangeability and proper application of tubular tungstenhalogen lamps.