- Trained on our vast library of engineering resources.
loading
ASTM F2737-11(2021) - Standard Specification for Corrugated High Density Polyethylene (HDPE) Water Quality Units
July 1, 2021 - ASTM International

1.1 This specification covers materials, structural design, physical dimensions and manufacturing requirements for monolithic or sectional corrugated high density polyethylene (HDPE) water quality units with volumes greater than or equal to 86 ft3 or 640 gal (2400 L). 1.2 The corrugated...

ASTM F2649-14(2023) - Standard Specification for Corrugated High Density Polyethylene (HDPE) Grease Interceptor Tanks
April 1, 2023 - ASTM International

This specification covers the material, design, structural performance, and manufacturing practice requirements for monolithic or sectional corrugated high density polyethylene (HDPE) grease interceptor tanks that are placed between commercial food service (kitchen) drains and sanitary sewer...

ASTM F2737-11(2017) - Standard Specification for Corrugated High Density Polyethylene (HDPE) Water Quality Units
August 1, 2017 - ASTM International

1.1 This specification covers materials, structural design, physical dimensions and manufacturing requirements for monolithic or sectional corrugated high density polyethylene (HDPE) water quality units with volumes greater than or equal to 86 ft3 or 640 gal (2,400 L). 1.2 The corrugated...

ASTM F2649-14(2019) - Standard Specification for Corrugated High Density Polyethylene (HDPE) Grease Interceptor Tanks
February 1, 2019 - ASTM International

This specification covers the material, design, structural performance, and manufacturing practice requirements for monolithic or sectional corrugated high density polyethylene (HDPE) grease interceptor tanks that are placed between commercial food service (kitchen) drains and sanitary sewer...

PPI TN-61 - COILABLE HDPE CONDUIT OVALITY AND COIL-SET
December 1, 2019 - PPI

High-density polyethylene (HDPE) conduit is the preferred material to house and protect electrical power and telecommunications cables within. It offers unmatched corrosion and chemical resistance, is flexible, durable and available in long reel lengths to reduce joints and installation time...

ASTM F2649-14 - Standard Specification for Corrugated High Density Polyethylene (HDPE) Grease Interceptor Tanks
September 1, 2014 - ASTM International

This specification covers the material, design, structural performance, and manufacturing practice requirements for monolithic or sectional corrugated high density polyethylene (HDPE) grease interceptor tanks that are placed between commercial food service (kitchen) drains and sanitary sewer...

ASTM F2649-08a - Standard Specification for Corrugated High Density Polyethylene (HDPE) Grease Interceptor Tanks
June 15, 2008 - ASTM International

This specification covers the material, design, structural performance, and manufacturing practice requirements for monolithic or sectional corrugated high density polyethylene (HDPE) grease interceptor tanks that are placed between commercial food service (kitchen) drains and sanitary sewer...

ASTM F2737 - Standard Specification for Corrugated High Density Polyethylene (HDPE) Water Quality Units
November 1, 2011 - ASTM

This specification covers materials, structural design, physical dimensions and manufacturing requirements for monolithic or sectional corrugated high density polyethylene (HDPE) water quality units with volumes greater than or equal to 86 ft3 or 640 gal (2,400 L). The corrugated HDPE...

ASTM F2737-11 - Standard Specification for Corrugated High Density Polyethylene (HDPE) Water Quality Units
November 1, 2011 - ASTM International

1.1 This specification covers materials, structural design, physical dimensions and manufacturing requirements for monolithic or sectional corrugated high density polyethylene (HDPE) water quality units with volumes greater than or equal to 140 ft3 or 1,050 gal (4,000 L). 1.2 The corrugated...

ASTM F2737-10a - Standard Specification for Corrugated High Density Polyethylene (HDPE) Water Quality Units
December 1, 2010 - ASTM International

1.1 This specification covers materials, structural design, physical dimensions and manufacturing requirements for monolithic or sectional corrugated high density polyethylene (HDPE) water quality units with volumes greater than or equal to 140 ft3 or 1,050 gal (4,000 L). 1.2 The corrugated...

ASTM F2737-10 - Standard Specification for Corrugated High Density Polyethylene (HDPE) Water Quality Units
February 1, 2010 - ASTM International

1.1 This specification covers materials, structural design, physical dimensions and manufacturing requirements for monolithic or sectional corrugated high density polyethylene (HDPE) water quality units with volumes greater than or equal to 140 ft3 or 1,050 gal (4,000 L). 1.2 The corrugated...

PIP PNSC0036 - High Density Polyethylene (HDPE) Piping Installation Specification
August 1, 2019 - PIP

This Practice describes the requirements for purchasing, fabrication, installation, examination, and testing of general purpose high density polyethylene piping (HDPE) piping and Factory Mutual (FM) approved piping.

CSA C22.2 NO 327 - HDPE conduit, conductors-in-conduit, and fittings
January 1, 2018 - CSA

This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and polyethylene dual-wall (PEDW) corrugated conduit, intended for use at a continuous operating temperature of 75 °C or 90 °C, for installation in accordance with the Rules of the...

PPI TN-38 - BOLT TORQUE FOR POLYETHYLENE FLANGED JOINTS
January 1, 2019 - PPI

Introduction: Lap-Joint Flanges (LJF) have been used for decades. The typical polyethylene flange adapter with loose LJF is also known as a Van-Stone Flange joint. The HDPE flanged joint assembly is an engineered pressure containment connection subject to diverse forces. While simple in...

ASTM F2649 - Standard Specification for Corrugated High Density Polyethylene (HDPE) Grease Interceptor Tanks
September 1, 2014 - ASTM

This specification covers material, design, structural performance, and manufacturing practice requirements for monolithic or sectional corrugated polyethylene grease interceptor tanks with volumes equal to or greater than 333 gal (1,260 L). The corrugated high density polyethylene (HDPE)...

ASTM F2649-08 - Standard Specification for Corrugated High Density Polyethylene (HDPE) Grease Interceptor Tanks
January 1, 2008 - ASTM International

1.1 This specification covers material, design, structural performance, and manufacturing practice requirements for monolithic or sectional corrugated polyethylene grease interceptor tanks with volumes equal to or greater than 333 gallons (1,260 liters ). 1.2 The corrugated high density...

ISO TS 22499 - Thermoplastic pipes for the conveyance of fluids — Inspection of polyethylene butt fusion joints using phased array ultrasonic testing
October 1, 2019 - ISO

This document describes the phased array ultrasonic testing (PAUT) of polyethylene butt fusion (BF) joints, including pipe-to-pipe, pipe-to-fitting and fitting-to-fitting joints, used for the conveyance of fluids. This document provides a test, whereby the presence of...

ASTM F3034-21 - Standard Specification for Billets made by Winding Molten Extruded Stress-Rated High Density Polyethylene (HDPE)
November 15, 2021 - ASTM International

1.1 This specification covers billets made from stress-rated high-density polyethylene (HDPE) materials. 1.2 The billets are manufactured by application of molten extruded material onto a rotating mandrel to form a monolithic mass. Removal of the mandrel provides a billet in the approximate...

ASTM F3034-15 - Standard Specification for Billets made by Winding Molten Extruded Stress-Rated High Density Polyethylene (HDPE)
March 1, 2015 - ASTM International

This specification establishes the requirements for billets made from stress-rated high-density polyethylene (HDPE) materials and intended for fabrication into pipe fittings such as flange adapters and reducers. The billets are manufactured by application of molten extruded material...

ASTM F3034-13 - Standard Specification for Billets made by Winding Molten Extruded Stress-Rated High Density Polyethylene (HDPE)
September 1, 2013 - ASTM International

This specification establishes the requirements for billets made from stress-rated high-density polyethylene (HDPE) materials and intended for fabrication into pipe fittings such as flange adapters and reducers. The billets are manufactured by application of molten extruded material...

Advertisement