This standard is for water heaters that control the outlet temperature to specific limits and are installed within a hot water distribution system but not at point-of-use. Description The water heater shall consist of a heat exchanger, a cold water...
The General Services Administration has authorized the use of this commercial item description in preference to MIL-H-43895 except for Naval Shipboard use.
This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of gas-fired storage water heaters for domestic hot water uses, hereafter called...
This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment and classification and marking of gas-fired storage water heaters for domestic hot water uses, hereafter called...
This European Standard defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for sanitary uses, hereafter called "water...
This European Standard defines the specifications and test methods concerning the construction, safety, rational use of energy and fitness for purpose, and also the classification and marking of gas-fired instantaneous water heaters for sanitary uses, hereafter called "water...
1.1 This specification covers steam and hot water convection heaters with cabinets for use in heating spaces on commercial and naval ships. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. 1...
This Standards Publication covers the operating range, differential, electrical ratings, and dimensions of electric-switch-type
This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I. This...