loading
MIL-A-47312 - ACTUATOR, HYDRAULIC
NPFC
A description is not available for this item.
ISO 18387 - Aerospace — Linear hydraulic utility actuator — General specifications
September 1, 2019 - ISO

This document establishes the general requirements for a linear hydraulic utility actuator, herein referred to as a "utility actuator", for use in flight vehicle hydraulic systems at pressures up to 35 000 kPa (5 000 psi). These requirements include: - design...

Nonlinear Control Techniques for Electro-Hydraulic Actuators in Robotics Engineering
August 18, 2017 - CRC

Nonlinear Control Techniques for Electro-Hydraulic Actuators in Robotics Engineering meets the needs of those working in advanced electro-hydraulic controls for modern mechatronic and robotic systems. The non-linear EHS control methods covered are proving to be more effective...

J1601_201103 - Rubber Cups for Hydraulic Actuating Cylinders
March 16, 2011 - SAE International

These specifications cover molded cups 51 mm (2 in) in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle brake fluid conforming to the requirements specified in SAE J1703 and SAE J1705. These...

J60A_196712 - RUBBER CUPS FOR HYDRAULIC ACTUATING CYLINDERS
December 1, 1967 - SAE International

These specifications cover molded cups 2 in. in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle fluid conforming to the requirements specified in SAE J1702 and SAE J1703. These specifications cover...

MIL-DTL-24533 - ACTUATOR, ROTARY AND LINEAR, HYDRAULIC
February 9, 2021 - NPFC

Scope. This specification covers the requirements for material, design, fabrication, and testing of rack-and-pinion hydraulic rotary actuators and hydraulic linear actuators for naval shipboard use. The primary application for the actuators is in remote operation...

MIL-DTL-14055 - CUP, HYDRAULIC BRAKE ACTUATING CYLINDER: SYNTHETIC RUBBER
August 14, 2020 - NPFC

Scope. This specification covers molded cups, 2 inches in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing hydraulic brake fluid of non-mineral oil type.

IAPMO IGC 181 - Combination Fill Valve and Hydraulic Actuated Flush Valve for Gravity Type Water Closets
January 1, 2019 - IAPMO

This standard covers combination fill valve and hydraulic actuated flush valve intended for use in gravity type water closets and specifies requirements for materials, physical characteristics, performance testing, and markings.

AIR4922A - Primary Flight Control Hydraulic Actuation System Interface Definition
October 19, 2015 - SAE International

This SAE Aerospace Information Report (AIR) provides a description of the interfaces and their requirements for generic and specific hydraulic actuation systems used in the flight control systems of manned aircraft. Included are the basic control system characteristics and functional...

GME L-7B01B-25 - Long-term Testing of Hydraulic Clutch Actuator (HCA)
November 1, 2014 - GME

Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. Determination of the life span of hydraulic clutch actuators. Foreword. Not...

AIR4922 - Primary Flight Control Hydraulic Actuation System Interface Definition
July 16, 2008 - SAE International

This SAE Aerospace Information Report (AIR) provides a description of the interfaces and their requirements for generic and specific hydraulic actuation systems used in the flight control systems of manned aircraft. Included are the basic control system characteristics and functional...

AD 69-16-02 - HYDRAULIC ACTUATORS\BELL HELICPTR TEXTRON\206A
FAA
A description is not available for this item.
ARP1493C - Wheel and Hydraulically Actuated Brake Design and Test Requirements for Military Aircraft
November 1, 2013 - SAE International

This document covers military aircraft wheel and hydraulically actuated brake equipment.

ARP1493B - Wheel and Hydraulically Actuated Brake Design and Test Requirements for Military Aircraft
June 12, 2008 - SAE International

This document covers military aircraft wheel and hydraulically actuated brake equipment.

BS ISO 18387 - Aerospace - Linear hydraulic utility actuator - General specifications
September 30, 2019 - BSI
A description is not available for this item.
PATENT 4403922 - SEAL GLAND IMPROVEMENTS FOR HYDRAULICALLY ACTUATED
DOC
A description is not available for this item.
DIN EN 13434 - Devices to prevent pollution by backflow of potable water - Mechanical disconnector, hydraulic actuated - Family G, type B
May 1, 2006 - DIN

This European Standard specifies, the dimensional, the physico-chemical, the design, the hydraulic, the mechanical and the acoustic characteristics of mechanical disconnector, hydraulic actuated Family G, type B. This European Standard is applicable to mechanical disconnectors...

Advertisement