This document establishes the general requirements for a linear hydraulic utility actuator, herein referred to as a "utility actuator", for use in flight vehicle hydraulic systems at pressures up to 35 000 kPa (5 000 psi). These requirements include: - design...
Nonlinear Control Techniques for Electro-Hydraulic Actuators in Robotics Engineering meets the needs of those working in advanced electro-hydraulic controls for modern mechatronic and robotic systems. The non-linear EHS control methods covered are proving to be more effective...
These specifications cover molded cups 51 mm (2 in) in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle brake fluid conforming to the requirements specified in SAE J1703 and SAE J1705. These...
These specifications cover molded cups 2 in. in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing motor vehicle fluid conforming to the requirements specified in SAE J1702 and SAE J1703. These specifications cover...
Scope. This specification covers the requirements for material, design, fabrication, and testing of rack-and-pinion hydraulic rotary actuators and hydraulic linear actuators for naval shipboard use. The primary application for the actuators is in remote operation...
Scope. This specification covers molded cups, 2 inches in diameter and under, compounded from high temperature resistant rubber for use in hydraulic actuating cylinders employing hydraulic brake fluid of non-mineral oil type.
This standard covers combination fill valve and hydraulic actuated flush valve intended for use in gravity type water closets and specifies requirements for materials, physical characteristics, performance testing, and markings.
This SAE Aerospace Information Report (AIR) provides a description of the interfaces and their requirements for generic and specific hydraulic actuation systems used in the flight control systems of manned aircraft. Included are the basic control system characteristics and functional...
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. Determination of the life span of hydraulic clutch actuators. Foreword. Not...
This SAE Aerospace Information Report (AIR) provides a description of the interfaces and their requirements for generic and specific hydraulic actuation systems used in the flight control systems of manned aircraft. Included are the basic control system characteristics and functional...
This document covers military aircraft wheel and hydraulically actuated brake equipment.
This document covers military aircraft wheel and hydraulically actuated brake equipment.
This European Standard specifies, the dimensional, the physico-chemical, the design, the hydraulic, the mechanical and the acoustic characteristics of mechanical disconnector, hydraulic actuated Family G, type B. This European Standard is applicable to mechanical disconnectors...