This Standard provides identification coding for manifolds used in hydraulic systems and for component installation features (for example, mounting surfaces or cavities) of such manifolds. It specifies identification codes to be marked on manifold blocks and correlated...
This standard encompasses the design and performance requirements of 1, 1-1/4, 1-1/2, 2, 2-1/2, 3, 4, and 6 in. nominal size Riser Manifold Assemblies for their intended application of waterflow detection and system testing. In cases where metric sized Riser Manifold Assemblies are to...
This Standard covers two basic types of manifold pressure instruments:
This specification covers instruments intended for use in airplanes to indicate engine manifold absolute pressure.
This Aerospace Standard covers two basic types of manifold pressure instruments as follows: Type I - Direct Indicating Type II - Remote Indicating
This Aerospace Standard covers two basic types of manifold pressure instruments as follows: Type I - Direct Indicating Type II - Remote Indicating
Purpose. The purpose of this test is to determine the robustness of an intake manifold, or similar system component, to withstand a combustion event of an air and fuel vapor mixture internal to the air intake system. This standard defines all requirements for component burst resistance...
PURPOSE This standard aims at specifying test procedures and requirements for the plastic air intake manifold.
This International Standard specifies a test method to determine the relative flammability of fluids when contacted with a hot metal surface at a fixed temperature, but it is also possible to gauge fluid ignition temperatures by adjustment of the manifold temperature. It is primarily used to...