ISO FDIS 6009 - HYPODERMIC NEEDLES FOR SINGLE USE - COLOUR CODING FOR IDENTIFICATION
ISO
A description is not available for this item.
ISO 23908 - Sharps injury protection - Requirements and test methods - Sharps protection features for single-use hypodermic needles, introducers for catheters and needles used for blood sampling
June 11, 2011
- ISO
This International Standard gives requirements and test methods for evaluating the performance parameters of sharps injury protection features, whether active or passive in design, for medical devices containing (sharp) hypodermic needles for single use, introducers for catheters and...
BS 5081-2 - Sterile Hypodermic Syringes and Needles Part 2: Specification for Sterile Hypodermic Needles for Single Use
March 15, 1993
- BSI
A description is not available for this item.
ASTM F1115-16(2023) - Standard Test Method for Determining the Carbon Dioxide Loss of Beverage Containers
May 1, 2023
- ASTM International
5.1 Two procedures, A and B, are outlined in this test method. Procedure A is used most often for development of various beverage container designs to determine the functional characteristics of the package in regard to shelf life. Procedure B is recommended for use in beverage filling operations...
BS 2983 - Specification for hypodermic dental needles
August 28, 1958
- BSI
Interchangeable and cartridge needles.
DIN 13097-5 - Hypodermic needles - Part 5: Sockets, hubs and connections - Requirements and testing
November 1, 2008
- DIN
A description is not available for this item.
A-A-54918 - NEEDLE, HYPODERMIC, SPINAL, ANESTHESIA
NPFC
A description is not available for this item.
MIL-N-36546 - NEEDLE, HYPODERMIC, SPINAL PUNCTURE
NPFC
A description is not available for this item.
MIL-N-42013 - NEEDLE, HYPODERMIC, BLOOD COLLECTING
NPFC
A description is not available for this item.