This part of IEC 60502 specifies the construction, dimensions and test requirements of powercables with extruded solid insulation for rated AC voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3,6 kV) for fixed installations such as distribution networks or industrial...
This part of IEC 60092 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation and telecommunication cables. The...
This part of IEC 60092 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation and telecommunication cables. The...
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor),...
This part of IEC 62893 specifies construction, dimensions and test requirements for cables with extruded insulation and sheath having a voltage rating of up to and including 0,6/1 kV AC or up to and including 1 500 V DC for flexible applications under harsh conditions for the...
This part of IEC 61156 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of an existing application is 1000BASE-T1; see ISO/IEC TR 11801-9906. The transmission characteristics of...
This part of IEC 61196 defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.
This part of IEC 61196 defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.
This part of IEC 60092 is applicable to shipboard and offshore powercables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, 18/30 (36) kV. NOTE 1...
This part of IEC 60092 is applicable to shipboard and offshore powercables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, 18/30 (36) kV. NOTE 1...
This part of IEC 61280 is applicable to the measurement of attenuation and determination of polarity and length of installed multimode and single-mode optical fibre cabling plant, terminated with MPO connectors, using test equipment having an MPO interface. This cabling plant...
This part of IEC 61156 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and...
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics...
This part of IEC 61156 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics and...
This part of IEC 61156 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs or quads. The transmission characteristics...
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
This part of IEC 60794 is a family specification that covers outdoor optical fibre cables intended for rugged terrestrial rapid/multiple deployment. These cables, with enhanced mechanical, environmental and ingress performance can be used wherever a rapid or multiple deployment...
This document specifies electromagnetic compatibility (EMC) requirements for power conversion equipment (PCE) (e.g. DC to DC, DC to AC and AC to DC) for use in photovoltaic (PV) power systems with or without DC-coupled electrical energy storage devices. The PCE covered by this...