- Trained on our vast library of engineering resources.
loading
BS 5150 - Cast Iron Gate Valves
May 31, 1990 - BSI

Requirements for flanged and threaded end valves for general purposes in sizes DN 10 to DN 1000 for flange valves and ½ to 6 for threaded end valves for nominal pressures in the range PN 6 to PN 25.

MSS SP 117 - Bellows Seals for Globe and Gate Valves
January 1, 2011 - MSS

This Standard Practice covers requirements for design, materials, fabrication, installation, qualification, examination, testing, and shipment of metal bellows and/or bellows assemblies to be installed in manual and automated on-off globe and gate valves. This Standard Practice is...

ISO 5996 - Cast Iron Gate Valves
January 1, 1984 - ISO
A description is not available for this item.
AWWA C509 - Resilient-Seated Gate Valves for Water Supply Service
June 7, 2015 - AWWA

This standard describes iron-body resilient-seated gate valves with nonrising stems (NRS) and outside screw-and-yoke (OS&Y) rising stems, including tapping gate valves, for water supply service having a temperature range of 33° to 125°F (0.6° to 52°C). Velocity. These...

AWWA C500 - Metal-Seated Gate Valves for Water Supply Service
January 24, 2019 - AWWA

This standard describes iron-body, metal-to-metal seated, nonrisingstem (NRS) gate valves, including tapping gate valves, 3 in. (75 mm) through 72 in. (1,800 mm), and outside screw and yoke (OS&Y) rising-stem gate valves, 3 in. (75 mm) through 72 in. (1,650...

SAA AS 3579 - GATE VALVES - CAST IRON WEDGE GATE VALVES FOR GENERAL PURPOSES
SAI
A description is not available for this item.
API STD 597 - Steel Venturi Gate Valves, Flanged and Buttwelding Ends
October 1, 1981 - API

This standard covers steel venture gate valves with flanged and buttwedling ends, in sizes NPS 2 through 24, corresponding to nominal pipe sizes in ANSI B36.10. The term veturi describes a valve with seat openings appreciably smaller than the end ports. This standard covers...

AWWA C515 - Reduced-Wall, Resilient-Seated Gate Valves for Water Supply Service
October 26, 2020 - AWWA

This standard describes reduced-wall, resilient-seated gate valves with non-rising stems (NRS) and outside screw-and-yoke (OS&Y) rising stems, including tapping gate valves, for water supply service having a temperature range of 33° to 125°F (0.6° to 52°C). Velocity....

API 606 - Compact Steel Gate Valves-Extended Body
February 1, 1989 - API

This standard covers compact steel gate valves that have an integral or welded male extension suitable for direct attachment as a branch connection. Valves shall conform to all requirements for Class 800 or Class 1500 valves specified in API Standard 602, except as...

MSS SP 70 - Gray Iron Gate Valves, Flanged and Threaded Ends
January 1, 2011 - MSS

This standard Practice covers gray iron gate valves with flanged and threaded ends. This standard Practice covers valves in sizes and pressure-temperature ratings specified herein for general purpose service. This standard Practice also includes, directly or by reference,...

DIN 3352-11 - Flanged copper alloy gate valves
December 1, 1981 - DIN
A description is not available for this item.
DIN 3352-5 - Steel gate valves, isomorphe series
October 1, 1980 - DIN
A description is not available for this item.
DIN 3352-10 - GATE VALVES OF STAINLESS STEEL
DIN
A description is not available for this item.
API STD 600 - Steel Gate Valves - Flanged and Butt-welding Ends, Bolted Bonnets
January 1, 2015 - API

This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion, and other service conditions would indicate a need for full port openings, heavy wall sections, and large stem...

MIL-V-1189 - VALVE, GATE, BRONZE
December 15, 1987 - NPFC

This specification describes gate valves for use in water, oil, gas, or steam services on shipboard.

MIL-DTL-1189 - VALVE, GATE, BRONZE
March 11, 2020 - NPFC

Scope. This specification describes bronze gate valves for use in shipboard water, oil, gas, or steam services.

SNZ AS/NZS 2638.1 - Gate valves for waterworks purposes Part 1: Metal seated
May 27, 2011 - SNZ

This Standard specifies requirements for PN 16 and PN 35 solid gate metal-bodied metalseated gate valves for waterworks purposes, with a maximum operating temperature of 40°C. This Standard is applicable to the following versions: (a) Valves of nominal sizes DN 80 to DN...

SNZ AS/NZS 2638.2 - Gate valves for waterworks purposes Part 2: Resilient seated
May 27, 2011 - SNZ

This Standard specifies requirements for PN 16 and PN 25 metal-bodied resilient-seated gate valves for waterworks purposes, with a maximum operating temperature of 40°C. This Standard is applicable to the following versions: (a) Valves of nominal sizes DN 80 to DN 750 with...

MSS SP 154 - Low Pressure Knife Gate Valves for Double Block and Bleed
January 1, 2018 - MSS

SCOPE AND FIELD OF APPLICATION This Standard Practice covers stainless-steel-lined, cast, or fabricated bonnetless, low pressure knife gate valves that are designed and manufactured to serve as a "Double Block and Bleed"(1) single valve system in pipelines. These valve...

Advertisement