API STD 600
Steel Gate Valves - Flanged and Butt-welding Ends, Bolted Bonnets
| Organization: | API |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 42 |
scope:
This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion, and other service conditions would indicate a need for full port openings, heavy wall sections, and large stem diameters. This standard sets forth the requirements for the following gate valve features:
- bolted bonnet,
- outside screw and yoke,
- rising stems,
- non-rising handwheels,
- single or double gate,
- wedge or parallel seating,
- metallic seating surfaces,
- flanged or butt-welding ends.
It covers valves of the nominal pipe sizes DN:
- 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, 600, 650, 700, 750, 800, 850, 900, 950, 1000, 1050;
corresponding to nominal pipe sizes NPS:
- 1, 1 1/4, 1 1/2, 2, 2 1/2, 3, 4, 6, 8, 10, 12, 14, 16, 18, 20, 24, 26, 28, 30, 32, 34, 36, 38, 40, 42;
and applies to pressure class designations:
- 150, 300, 600, 900, 1500, 2500.
If product is supplied bearing the API Monogram and manufactured at a facility licensed by API, the requirements of Annex A apply.
Document History