This document references:
ASME B1.12 - Class 5 Interference-Fit Thread
Published by ASME
on
January 1, 1987
This Standard provides dimensional tables for external and internal plastic flow interference-fit (Class 5) threads of modified National thread form in the coarse thread series (NC) in sizes 0.250...
This document references:
ASME B1.8 - Stub Acme Screw Threads
Published by ASME
on
April 30, 1988
GENERAL AND HISTORICAL When formulated prior to 1895, regular Acme screw threads were intended to replace square threads and a variety of threads of other forms used chiefly for the purpose of...
This document references:
B16.10 - Face-to-Face and End-to-End Dimensions of Valves
Published by ASME
on
June 20, 2022
General Application. This Standard covers face-to-face and end-to-end dimensions of straightway valves, and center-to-face and center-to-end dimensions of angle valves. Its purpose is to ensure...
This document references:
ASME B16.11 - Forged Fittings, Socket-Welding and Threaded
Published by ASME
on
January 1, 2016
This Standard covers ratings, dimensions, tolerances, marking, and material requirements for forged fittings, both socket-welding and threaded, as illustrated in Tables 1 through 6 and Tables I-1...
This document references:
ASME B16.34 - Valves — Flanged, Threaded, and Welding End
Published by ASME
on
January 1, 2020
This Standard applies to new construction and covers pressure–temperature ratings, dimensions, tolerances, materials, nondestructive examination requirements, testing, and marking for cast, forged,...
This document is referenced by:
SP-92 - Valve User Guide
Published by MSS
on
January 1, 2021
This Guide presents information which should be helpful to users desiring to avoid the most obvious causes of problems with valves. The information is divided into five main sections: “References”,...
This document is referenced by:
UFGS-33 52 43.13 - AVIATION FUEL PIPING
Published by ARMY
on
February 1, 2010
NOTE: This guide specification covers the requirements for piping and valves for aircraft refueling systems constructed to the requirements of the DoD Type III/IV/V, and Cut'n Cover Hydrant Refueling...
This document is referenced by:
MSS SP 143 - Live-Loaded Valve Stem Packing Systems
Published by MSS
on
January 1, 2018
This Standard Practice establishes the minimum requirements for the application, design and installation of live-loaded stem packing systems for valves designed in accordance with ASME B16.34, having...