API - STD 600

Steel Gate Valves—Flanged and Butt-welding Ends, Bolted Bonnets

active, Most Current
Organization: API
Publication Date: 1 May 2021
Status: active
Page Count: 42
scope:

This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion, and other service conditions would indicate a need for full port openings, heavy wall sections, and large stem diameters.

This standard sets forth the requirements for the following gate valve features:

- bolted bonnet;

- outside screw and yoke;

- rising stems;

- non-rising handwheels;

- single or double gate;

- wedge or parallel seating;

- metallic seating surfaces;

- flanged or butt-welding ends.

It covers valves of the nominal pipe sizes DN:

- 25, 32, 40, 50, 65, 80, 100, 150, 200, 250, 300, 350, 400, 450, 500, 600, 650, 700, 750, 800, 850, 900, 950, 1000, 1050;

corresponding to nominal pipe sizes NPS:

- 1, 1 1/4, 1 1/2, 2, 2 1/2, 3, 4, 6, 8, 10, 12, 14, 16, 18, 20, 24, 26, 28, 30, 32, 34, 36, 38, 40, 42;

and applies to pressure class designations:

- 150, 300, 600, 900, 1500, 2500.

This edition of API 600 states values in both metric and U.S. Customary units of measurement. These systems of units are to be regarded separately. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems constitutes nonconformance with this standard.

Document History

STD 600
May 1, 2021
Steel Gate Valves—Flanged and Butt-welding Ends, Bolted Bonnets
This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion, and other service...
January 1, 2015
Steel Gate Valves - Flanged and Butt-welding Ends, Bolted Bonnets
This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion, and other service...
March 1, 2009
Steel Gate Valves-Flanged and Butt-welding Ends, Bolted Bonnets
This International standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
March 1, 2009
Steel Gate Valves-Flanged and Butt-welding Ends, Bolted Bonnets
This International standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
October 1, 2001
Bolted Bonnet Steel Gate Valves for Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a heavy duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
October 1, 2001
Bolted Bonnet Steel Gate Valves for Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a heavy duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
February 1, 1997
Steel Gate Valves - Flanged and Butt-Welding Ends, Bolted and Pressure Seal Bonnets
1.1 Scope 1.1.1 This standard covers steel gate valves with flanged or butt-welding ends in sizes NPS 1 through NPS 24. These sizes correspond to nominal pipe sizes in ASME B36.10M. 1.1.2 This...
January 1, 1991
Steel Gate Valves - Flanged and Butt-Welding Ends Ninth Edition
A description is not available for this item.
January 1, 1984
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
December 1, 1982
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
January 1, 1981
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
November 1, 1973
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
March 1, 1969
Steel Gate Valves Flanged or Buttwelding Ends
a. This standard covers steel gate valves with flanged or buttwelding ends, in nominal sizes of 1 to 24 in. corresponding to nominal pipe sizes (NPS) in USAS B36.10. b. This standard covers valves...
December 1, 1961
FLANGED AND BUTT-WELDING-END STEEL GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.
July 1, 1955
FLANGED AND WELDING-END STEEL GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.
February 1, 1951
FLANGED AND WELDING-END STEEL WEDGE-GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.
January 1, 1949
FLANGED AND WELDING-END STEEL WEDGE-GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.

References

Advertisement