ISO 10434
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
| Organization: | ISO |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions can indicate a need for full port openings, heavy wall sections and large stem diameters.
This document sets forth the requirements for the following gate valve features:
- bolted bonnet;
- outside screw and yoke;
- rising stems;
- non-rising handwheels;
- single or double gate;
- wedge or parallel seating;
- metallic seating surfaces;
- flanged or butt-welding ends.
It covers valves of the nominal sizes DN:
- 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600;
corresponding to nominal pipe sizes NPS:
- 1; 1¼; 1½; 2; 2½; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24;
applies for pressure Class designations:
- 150; 300; 600; 900; 1 500; 2 500;
and applies for pressure PN designations:
- 16, 25, 40, 63, 100, 160, 250 and 400.
Document History