ISO 10434

Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2004
Status: inactive
Page Count: 38
ICS Code (Processing equipment): 75.180.20
scope:

This International Standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions would indicate a need for full port openings, heavy wall sections and large stem diameters.

This International Standard sets forth the requirements for the following gate valve features:

- bolted bonnet;

- outside screw and yoke;

- rising stems;

- non-rising handwheels;

- single or double gate;

- wedge or parallel seating;

- metallic seating surfaces;

- flanged or butt-welding ends.

It covers valves of the nominal sizes DN:

- 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600;

corresponding to nominal pipe sizes NPS:

- 1; 1 1/4; 1 1/2; 2; 2 1/2; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24;

and applies for pressure Class designations:

- 150; 300; 600; 900; 1500; 2500.

Document History

August 1, 2020
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service...
ISO 10434
July 15, 2004
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
This International Standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
October 15, 1998
Bolted Bonnet Steel Gate Valves for Petroleum and Natural Gas Industries
A description is not available for this item.

References

Advertisement