ISO 21011
Cryogenic vessels — Valves for cryogenic service
| Organization: | ISO |
| Publication Date: | 1 February 2008 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This International Standard specifies the requirements for the design, manufacture and testing of valves for a rated temperature of −40 °C and below (cryogenic service), i.e. for operation with cryogenic fluids in addition to operation at temperatures from ambient to cryogenic.
It applies to all types of cryogenic valves, including vacuum jacketed cryogenic valves up to size DN 150.
This International Standard is not applicable to pressure relief valves covered by ISO 21013-1
Document History