API STD 600

Bolted Bonnet Steel Gate Valves for Petroleum and Natural Gas Industries

inactive
Buy Now
Organization: API
Publication Date: 1 October 2001
Status: inactive
Page Count: 47
scope:

This International Standard specifies the requirements for a heavy duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions indicate a need for full port openings, heavy wall sections and extra large stem diameters.

This specification sets forth the requirements for the following gate valve features:

- bolted bonnet;

- outside screw and yoke;

- rising stems;

- non-rising handwheels;

- single or double gate;

- wedge or parallel seating;

- metallic seating surfaces;

- flanged or butt-welding ends.

It covers valves of the nominal sizes DN:

25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600

and is applicable for pressure designations PN:

20; 50; 110; 150; 260; 420

when metric sized bolt holes are provided in end flanges and PN designations are marked on the valve body.

It also covers valves of the corresponding nominal pipe sizes NPS:

1; 1¼ ; 1½ ; 2; 2½ ; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24

and applies for equivalent nominal Class ratings:

150; 300; 600; 900; 1 500; 2 500

when inch-sized bolt holes are provided in end flanges and Class designations are marked on the valve body.

It also covers additional marking requirements for valves that are PN (or Class) designated but have flanges drilled for inch (or metric) bolt holes.

Document History

May 1, 2021
Steel Gate Valves—Flanged and Butt-welding Ends, Bolted Bonnets
This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion, and other service...
January 1, 2015
Steel Gate Valves - Flanged and Butt-welding Ends, Bolted Bonnets
This standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion, and other service...
March 1, 2009
Steel Gate Valves-Flanged and Butt-welding Ends, Bolted Bonnets
This International standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
March 1, 2009
Steel Gate Valves-Flanged and Butt-welding Ends, Bolted Bonnets
This International standard specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
API STD 600
October 1, 2001
Bolted Bonnet Steel Gate Valves for Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a heavy duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
October 1, 2001
Bolted Bonnet Steel Gate Valves for Petroleum and Natural Gas Industries
This International Standard specifies the requirements for a heavy duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other...
February 1, 1997
Steel Gate Valves - Flanged and Butt-Welding Ends, Bolted and Pressure Seal Bonnets
1.1 Scope 1.1.1 This standard covers steel gate valves with flanged or butt-welding ends in sizes NPS 1 through NPS 24. These sizes correspond to nominal pipe sizes in ASME B36.10M. 1.1.2 This...
January 1, 1991
Steel Gate Valves - Flanged and Butt-Welding Ends Ninth Edition
A description is not available for this item.
January 1, 1984
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
December 1, 1982
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
January 1, 1981
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
November 1, 1973
Steel Gate Valves, Flanged or Buttwelding Ends
A description is not available for this item.
March 1, 1969
Steel Gate Valves Flanged or Buttwelding Ends
a. This standard covers steel gate valves with flanged or buttwelding ends, in nominal sizes of 1 to 24 in. corresponding to nominal pipe sizes (NPS) in USAS B36.10. b. This standard covers valves...
December 1, 1961
FLANGED AND BUTT-WELDING-END STEEL GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.
July 1, 1955
FLANGED AND WELDING-END STEEL GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.
February 1, 1951
FLANGED AND WELDING-END STEEL WEDGE-GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.
January 1, 1949
FLANGED AND WELDING-END STEEL WEDGE-GATE AND PLUG VALVES FOR REFINERY USE
A description is not available for this item.

References

Advertisement