This specification covers iron-nickel-chromium
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. 1.2 The castings covered are used in products that may be manufactured in advance and supplied from stock...
This specification establishes requirements for bronze castings for steam locomotive wearing parts. The following Copper Alloy UNS Nos. are specified: C93200, C93400, C93600, C93700, C93800, C94300, C94400, and C94500. The product shall be manufactured by such casting methods to produce a uniform...
025830-000000-000000
025830-000000-000000
1.1 This fire-test-response standard provides a means of measuring mass loss and ignitability, for screening purposes, from essentially planar materials, products, or assemblies (including surface finishes), exposed to controlled levels of radiant heating, with or without an external ignitor. This...
5.1 This is the first ASTM standard test method for assessing the mass quantity of particulates in middle distillate fuels. Test Method D5452 and its predecessor Test Method D2276 were developed for aviation fuels and used 1 gal or 5 L of fuel sample. Using 1 gal of a middle distillate fuel, which...
1.1 This test method covers procedures for evaluating the pull-off adhesion strength of a coating on concrete. The test determines the greatest perpendicular force (in tension) that a surface area can bear before a plug of material is detached. Failure will occur along the weakest plane...
1.1 This specification covers hubless cast iron soil pipe and fittings for use in gravity flow applications. It establishes standards covering material, manufacture, mechanical and chemical properties, dimensions, coating, test methods, inspection, certification, and product marking for hubless...
1.1 The test method covers a heavy-duty diesel engine test procedure conducted under high soot conditions to evaluate oil performance with regard to valve train wear, top ring wear, sludge deposits, and oil filter plugging in an EGR environment. This test method is commonly referred to as...
This specification covers dimensional interchangeability requirements of glass stopcocks with polytetrafluoroethyl
1.1 This specification covers burst disk assemblies for paintball marker propellant sources their application and installation requirements. 1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 This standard does...
1.1 This guide covers the categories of anchors and anchoring systems and discusses the design principles to be considered in selecting anchors or systems that will resist gravity loads and applied loads. 1.2 This guide sets forth basic requirements for the design of stone anchorage and provides a...
This test method contains procedures using low-pressure air for testing the integrity of installed vitrified clay pipe lines such as gravity-flow sewer pipes. The procedures detailed here should be performed on lines after adequately and properly plugging and bracing connection laterals, if...
This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cad
1.1 This specification covers chlorinated poly(vinyl chloride) (CPVC) threaded Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: The CPVC fittings covered by this specification were covered previously in Specification D2464. 1.2...
1.1 This specification includes the manufacturing requirements and installation guidelines of a precast duct bank system including polyvinyl chloride (PVC) duct enclosed in a concrete envelope. This specification also includes information relating to trenching, backfilling, plugging, and...
This specification includes the manufacturing requirements and installation guidelines of a precast duct bank system including polyvinyl chloride (PVC) duct enclosed in a concrete envelope. This specification also includes information relating to trenching, backfilling, plugging, and other...
This test method2 covers the laboratory determination of the viscosity of oils at 150 °C and 1 × 106 s-1 and at 100 °C and 1 × 106 s-1, using high shear rate tapered-plug viscometer models BE/C or BS/C. Newtonian calibration oils are used to adjust the working gap and for calibration of the...
1.1 This specification covers cast iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. It establishes standards covering material, manufacture, mechanical and chemical properties, coating, test methods, inspection,...