ASTM International - ASTM B61-15(2021)

Standard Specification for Steam or Valve Bronze Castings

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2021
Status: active
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings.

1.2 The castings covered are used in products that may be manufactured in advance and supplied from stock by the manufacturer or other dealer.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS C92200) used for component castings of valves, flanges, and fittings. Tensile... View More

Document History

ASTM B61-15(2021)
October 1, 2021
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. 1.2...
May 1, 2015
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings....
October 1, 2013
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings....
April 1, 2008
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings. 1.2...
December 10, 2002
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200) used for component castings of valves, flanges, and fittings. 1.2 The...
January 1, 1993
Standard Specification for Steam or Valve Bronze Castings (Withdrawn 2002)
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings. 1.2...
Advertisement