ASTM International - ASTM B61-93

Standard Specification for Steam or Valve Bronze Castings (Withdrawn 2002)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings.

1.2 The castings covered are used in products that may be manufactured in advance and supplied from stock by the manufacturer or other dealer.

1.3 The values stated in inch-pound units are to be regarded as the standard. Metric values given in parenthesis are for information only.

Document History

October 1, 2021
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings. 1.2...
May 1, 2015
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings....
October 1, 2013
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification2 establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C922003) used for component castings of valves, flanges, and fittings....
April 1, 2008
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings. 1.2...
December 10, 2002
Standard Specification for Steam or Valve Bronze Castings
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200) used for component castings of valves, flanges, and fittings. 1.2 The...
ASTM B61-93
January 1, 1993
Standard Specification for Steam or Valve Bronze Castings (Withdrawn 2002)
1.1 This specification establishes requirements for a high-grade steam-metal or valve-bronze alloy (Copper Alloy UNS No. C92200 ) used for component castings of valves, flanges, and fittings. 1.2...
Advertisement