This International Standard specifies the 8-contact connector (plug and jack) and the assignments of its contact numbers for use in the physical interfaces of Integrated Services Digital Network (ISDN) primary rate access services conforming to ITU-T Recommendation I.431. In this...
Gives the dimensions of connectors and gauges as well as the schedule for type tests.
This part of IEC 61754 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh environmental conditions.
IEC 61754-35: 2020 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh environmental conditions.
This part of IEC 61754 defines the standard connector interface dimensions for LSHE family of connectors with up to four termini. This connector family is targeting deployment under harsh environmental conditions.
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirtytwo- channel connectors for polymer waveguides connected with a symmetric PMT connector.
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface electrical and functional specifications. This...
This part of IEC 61754 defines the standard interface dimensions for the type RAO family of connectors.
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ω in microwave, telecommunication, wireless and...
IEC 62496-4-214: 2020 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel connectors for polymer waveguides connected with a symmetric PMT connector.
The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service, operating on radio frequencies between 30 MHz and 1 GHz, with channel separations of 12,5 kHz, 20 kHz...
Defines the standard interface dimensions for the type MT family of connectors.
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel connectors for polymer waveguides connected with a symmetric PMT connector.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FC-PC family of connectors.
This part of IEC 1754 defines the standard interface dimensions for type LSA family of connectors.
This part of 61754 defines the standard interface dimensions for type SG family of connectors.
This part of 61754 defines the standard interface dimensions for DS family of connectors.
This part of IEC 61754 defines the standard interface dimensions for the type FS connector family.
This part of IEC 61754 defines the standard interface dimensions for type PN family of connectors.