DS/EN IEC 62496-4-214

Optical circuit boards – Part 4-214: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel symmetric PMT connector

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 July 2020
Status: active
Page Count: 26
ICS Code (Fibre optic systems in general): 33.180.01
scope:

IEC 62496-4-214: 2020 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel connectors for polymer waveguides connected with a symmetric PMT connector.

Document History

DS/EN IEC 62496-4-214
July 6, 2020
Optical circuit boards – Part 4-214: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel symmetric PMT connector
IEC 62496-4-214: 2020 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel...
Optical circuit boards – Part 4-214: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row thirty- two-channel...
Advertisement