DSF/PREN IEC 62496-4-214
Optical circuit boards – Part 4-214: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector
inactive
Buy Now
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
scope:
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row thirty- two-channel connectors for polymer waveguides connected with a PMT connector.
Document History
July 6, 2020
Optical circuit boards – Part 4-214: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel symmetric PMT connector
IEC 62496-4-214: 2020 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirty-two-channel...
DSF/PREN IEC 62496-4-214
Optical circuit boards – Part 4-214: Interface standards – Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as assembly) using single-row thirty- two-channel...