General Notes: In North America the word "cap" is commonly known as base. The following bases (caps) are not used in the United States: B22d, E14, E26/25, E27, and E27/51x39
This technical report provides the basis for optical radiation safety requirements of non-laser products, serving as a guide for development of safety requirements in vertical product standards and assisting lamp system manufacturers in the interpretation of safety...
This technical report provides the basis for optical radiation safety requirements of non-laser products, serving as a guide for development of safety requirements in vertical product standards and assisting lamp system manufacturers in the interpretation of safety...
This part of the IEC 62471 series provides manufacturers, test houses, safety personnel and others with practical guidance on methods to perform radiometric measurements to determine the level of accessible optical radiation emitted by lamps and lamp systems in accordance with...
Covers ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz, associated with tubular fluorescent lamps with or without pre-heated cathodes operated with or without a starter or starter device and having rated wattages, dimensions and characteristics as specified in IEC 60081.
The object of this Part 1 Standard is to specify general electrical safety requirements for certain products. The requirements of this Standard apply to a specific end-use product when it is explicitly referred to by that product standard. Each individual product standard may supplement,...
This standard specifies safety requirements for ballasts for discharge lamps such as high-pressure mercury vapour, low-pressure sodium vapour, high-pressure sodium vapour and metal halide lamps. Section One specifies general requirements and Section Two specifies thermal and...
This standard provides requirements regarding photobiological safety of the optical radiation emitted by image projectors. This standard on photobiological safety does not deal with other hazards such as electrical, mechanical or fire hazards.
This part of IEC 62471 provides requirements regarding photobiological safety of the optical radiation emitted by image projectors. This part of IEC 62471 does not deal with other hazards such as electrical, mechanical or fire hazards. This part of IEC 62471 provides requirements regarding:...
This part of IEC 62471 provides requirements regarding photobiological safety of the optical radiation emitted by image projectors. This part of IEC 62471 does not deal with other hazards such as electrical, mechanical or fire hazards. This part of IEC 62471 provides requirements regarding:...
IEC 62471-5:2015(E) provides a risk group classification system for image projectors, and measurement conditions for optical radiation emitted by image projectors. It includes manufacturing requirements that may be required as a result of an image projector system being assigned to a particular...
This standard specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 81 and other tubular...