CEI EN 62471-5
Photobiological safety of lamps and lamp systems Part 5: Image projectors
| Organization: | CEI |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Lamps and related equipment): | 29.140 |
scope:
This part of IEC 62471 provides requirements regarding photobiological safety of the optical radiation emitted by image projectors.
This part of IEC 62471 does not deal with other hazards such as electrical, mechanical or fire hazards.
This part of IEC 62471 provides requirements regarding:
• optical radiation safety assessment of image projectors;
• projector risk groups;
• testing conditions and measurement conditions;
• manufacturer's requirements including user information.
The scope of this part of IEC 62471 is photobiological safety of image projectors including the emissions from laser-illuminated projectors that fulfill the requirements as specified in IEC 60825-1:2014, 4.4 and for which visible light emission has been excluded from classification in IEC 60825-1.
This part of IEC 62471 does not address safety requirements for laser display products where collimated laser beams - generally scanned - are employed. It does address those laserilluminated projectors that employ a laser source to illuminate, for example, a micro-electromechani
NOTE Image projectors containing lasers are subject to those provisions of IEC 60825-1 applicable to the embedded laser. See IEC 60825-1:2014, 4.4 for which visible light emission has been excluded from the laser product classification.
This part of IEC 62471 includes projectors for only visible image projection and does not include ultraviolet (UV) projectors, infrared (IR) projectors, general lighting service (GLS) lamps (GLS; defined in IEC 62471) or projector lamp systems used for general lighting, which are treated in separate International Standards.
Document History