This standard, consisting of five documents, applies to designers, suppliers, and users of optical network services, systems, and components within mobile military and commercial aerospace platforms. The standard applies to any optical network which uses Wavelength Division Multiplexing in any...
This Aerospace Standard (AS) 5659/4 Physical Layer Specification provides guidance for the physical layer of optical networks which use Wavelength Division Multiplexing (WDM), within the AS5659 WDM LAN specification document family. The physical layer consists of the optical interconnections...
4.1 This guide is intended to provide an understanding of the wide range of communication protocols standards, allowing the user to understand better their applicability to shipboard networks and marine platform computerized systems. For computerized networks and systems, communication protocols...
This standard specifies Bridges that interconnect individual LANs, each supporting the IEEE 802 MAC Service using a different or identical media access control method, to provide Bridged Networks and VLANs. Purpose Bridges, as specified by this standard, allow the compatible interconnection...
This part of IEC 60364 addresses the earthing arrangements and protective conductors including protective bonding conductors in order to satisfy the safety of the electrical installation. This document also includes requirements regarding earthing and equipotential bonding for information and...
This TSB provides guidelines on the topology, design, installation, and testing of telecommunications cabling infrastructure, in compliance with ANSI/TIA-568.0 and ANSI/TIA-569, for supporting wireless local area networks (WLANs). This TSB describes the cabling between local area network...
Scope. This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are...
This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used in...
This part of IEC 60793 is applicable to category A4 optical multimode fibres and the related subcategories A4a, A4b, A4c, A4d, A4e, A4g, A4h and A4i. These fibres have a plastic core and plastic cladding and may have step-index, multi-step index or graded-index profiles. The fibres are used in...