ASTM LEAD - ASTM STANDARDS ON LEAD HAZARDS ASSOCIATED WITH BUILDINGS
ASTM
A description is not available for this item.
UFGS-02 83 19.13 10 - LEAD-BASED PAINT ABATEMENT
February 1, 2010
- NAVY
NOTE: This guide specification covers the requirements for abatement of lead based paint hazards in target housing and child occupied facilities.
SSPC PAINT 40 - Zinc-Rich Moisture-Cure Polyurethane Primer, Performance-Based
December 1, 2019
- SSPC
A description is not available for this item.
SSPC PAINT 20 - Zinc-Rich Coating (Type I – Inorganic, and Type II – Organic)
December 1, 2019
- SSPC
A description is not available for this item.
SSPC PAINT 42 - Epoxy Polyamide Coating, Performance-Based
January 14, 2019
- SSPC
A description is not available for this item.
SSPC PAINT 41 - Moisture-Cured Polyurethane Primer or Intermediate Coat, Micaceous Iron Oxide Reinforced, Performance-Based
July 10, 2017
- SSPC
A description is not available for this item.
SSPC PAINT 24 - LATEX EXTERIOR FINISH COAT FOR STEEL SURFACES, PERFORMANCE-BASED
October 3, 2016
- SSPC
A description is not available for this item.
SSPC PAINT 46 - ELASTOMERIC, WATER BASED, HIGH BUILD, FLAT, PERFORMANCE-BASED COATING FOR MASONRY AND CONCRETE
November 24, 2015
- SSPC
A description is not available for this item.
SSPC PAINT 39 - Two-Component Aliphatic Polyurea Topcoat, Fast- or Moderate-Drying, Performance-Based
April 23, 2015
- SSPC
A description is not available for this item.
SSPC PAINT 29 - Zinc Dust Pigmented Primer, Performance-Based
February 24, 2014
- SSPC
A description is not available for this item.
SSPC PAINT 45 - Two-Component, Thick-Film Polyurea and Polyurea/Polyurethane Hybrid Coatings, Performance-Based
December 16, 2013
- SSPC
A description is not available for this item.
SSPC PAINT 36 - Two-Component Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
August 14, 2013
- SSPC
A description is not available for this item.
SSPC PAINT 23 - Latex Primer for Steel Surfaces, Performance-Based
March 25, 2013
- SSPC
A description is not available for this item.
SSPC PAINT 38 - Single-Component Moisture-Cure Weatherable Aliphatic Polyurethane Topcoat, Performance-Based
March 1, 2012
- SSPC
A description is not available for this item.
SSPC PAINT 43 - Direct-To-Metal Aliphatic Polyurea Coating, Performance-Based
March 1, 2012
- SSPC
A description is not available for this item.
SSPC PAINT 33 - Coal Tar Mastic Coating, Cold-Applied
November 1, 2006
- SSPC
A description is not available for this item.
SSPC PAINT 32 - Coal Tar Emulsion Coating
November 1, 2006
- SSPC
A description is not available for this item.
SSPC PAINT 16 - Coal Tar Epoxy Polyamide, Black (or Dark Red) Coating
November 1, 2006
- SSPC
A description is not available for this item.
SSPC PAINT COM - Commentary on Paint Specifications
November 1, 2004
- SSPC
Description Since 1955, the SSPC has issued specifi cations for coatings that have performed well in actual use on steel structures. When these paint specifi cations are used in conjunction with the SSPC standards for surface preparation, paint application, and thickness measurement,...
SSPC PAINT 37 - Waterborne Epoxy Coating for Cementitious Substrates, Performance-Based
December 1, 2002
- SSPC
A description is not available for this item.