loading
SMPTE ST 76 - Motion-Picture Cameras - 16- and 8-mm Threaded Lens Mounts
May 28, 1996 - SMPTE

This standard specifies the dimensions required for mechanical and optical interchangeability of lenses for 16-mm and 8-mm motion-picture cameras. For 16-mm cameras with threaded lens mounts, threads having a nominal major diameter of 1 in are often specified. Similarly, for...

ANSI PH3.14 - DIMENSIONS FOR FRONT LENS MOUNTS FOR CAMERAS
ANSI
A description is not available for this item.
ANSI PH22.76 - THREADED LENS MOUNTS/16,8MM MOTION-PICTURE CAMERAS
ANSI
A description is not available for this item.
Mounting Lenses in Optical Instruments
January 1, 1995 - SPIE

This Tutorial Text is intended for practitioners in the fields of optical engineering and optomechanical design. It provides a comprehensive examination of the different ways in which lenses typically are mounted in optical instruments, of the advantages and disadvantages of various...

SNZ AS/NZS 21987 - Ophthalmic optics – Mounted spectacle lenses
May 10, 2019 - SNZ

This document specifies requirements and test methods for mounted spectacle lenses relative to the prescription order.

ISO 21987 - Ophthalmic optics - Mounted spectacle lenses
July 1, 2017 - ISO

This document specifies requirements and test methods for mounted spectacle lenses relative to the prescription order

JIS B 7127 - Threaded Lens Mounts and Flange Focal Distances for 8 mm and 16 mm Motion Picture Cameras
April 1, 1968 - JSA
A description is not available for this item.
DIN EN ISO 21987 - Ophthalmic optics - Mounted spectacle lenses (ISO 21987:2017)
December 1, 2017 - DIN

This document specifies requirements and test methods for mounted spectacle lenses relative to the prescription order

DS/EN ISO 21987 - Ophthalmic optics – Mounted spectacle lenses (ISO 21987:2017)
September 5, 2017 - DS

ISO 21987:2017 specifies requirements and test methods for mounted spectacle lenses relative to the prescription order.

DSF/FPREN ISO 21987 - Ophthalmic optics – Mounted spectacle lenses (ISO/FDIS 21987:2017)
DS

This International Standard specifies requirements for mounted spectacle lenses relative to the prescription order.

JIS T 7337 - Ophthalmic optics -- Mounted spectacle lenses
March 1, 2020 - JSA
A description is not available for this item.
BS EN ISO 21987 - Ophthalmic optics - Mounted spectacle lenses
September 30, 2017 - BSI
A description is not available for this item.
SAA AS/NZS ISO 21987 - OPHTHALMIC OPTICS - MOUNTED SPECTACLE LENSES
SAI
A description is not available for this item.
ISO FDIS 21987 - OPHTHALMIC OPTICS - MOUNTED SPECTACLE LENSES
ISO
A description is not available for this item.
SMPTE ST 243M - Motion-Picture Equipment - 35- and 70-mm Projection Lenses and Mounts
January 1, 1993 - SMPTE
A description is not available for this item.
ANSI PH3.10 - THREADS FOR ATTACHING MOUNTED LENSES TO PHOTOGRAPHIC EQUIPMENT
ANSI
A description is not available for this item.
MIL-C-13125 - COMPOUND: MOUNTING FOR OPTICAL LENS BLANKS
NPFC
A description is not available for this item.
Advertisement