This International Standard establishes the nomenclature for various types of hooks used on lifting equipment.
This International Standard specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t working load limit (WLL), mainly: - for use in chain slings according to ISO 4778 and ISO 7593; - for use in steel wire rope slings according...
Volume B30.20 includes provisions that apply to the marking, construction, installation, inspection, testing, maintenance, and operation of below-the-hook lifting devices, other than components addressed by other ASME B30 volumes or other standards, used for attaching loads to a hoist...
This Standard provides minimum structural and mechanical design and electrical component selection criteria for ASME B30.20, Below-the-Hook Lifting Devices. The provisions in this Standard apply to the design or modification of below-the-hook lifting devices. Compliance...
Field of application This standard makes specifications for the following types of hook for use on lifting appliances: forged point hooks as in DIN 15401 Part 1 or 2, forged ramshorn hooks as in DIN 15402 Part 1 or 2, and laminated hooks as in DIN 15407 Part 1 or...
This Part of EN 1677 specifies requirements for forged steel lifting hooks of grade 4 having latch and eye up to 31,5 t WLL, mainly for use in: - chain slings according to EN 818-5 - steel wire rope slings according to prEN 13414-1:1998 - textile slings according to EN 1492-1, EN...
This Part of EN 1677 specifies requirements for forged steel lifting hooks with latch of grade 8 having eye or clevis and pin up to 63 t WLL, mainly for use in: - chain slings according to EN 818-4 - steel wire rope slings according to prEN 13414-1:1999 - textile slings according to...