This specification establishes the requirements and test procedures for automotive miniature bulb retention devices, including wedge base sockets with integral connectors, direct wire wedge base sockets, bayonet base sockets with integral connectors, direct wire bayonet base...
This specification establishes the requirements and test procedures for automotive miniature bulb retention devices, including wedge base sockets with integral connector, direct wire wedge base sockets, circuit plate assemblies, and associated interfaces. Tests shall follow the...
This specification establishes the requirements and test procedures for automotive miniature bulb retention devices, including wedge base sockets with integral connector, direct wire wedge base sockets, circuit plate assemblies, and associated interfaces. Tests shall follow the...
This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read in conjunction with those sections of Part 1 to which reference is made. NOTE This part...
This Standard specifies the characteristics of hexalobular socket head screws. If, in special cases, specifications other than those listed in this Standard are required, they can be selected from existing Standards, for example JIS B 0205-2, JIS B 0209-3, JIS B 1009, JIS B 1021, JIS B 1051...
This standard covers the cold-forged steel hexagon socket head bolts, used in automobiles. (herein after referred to as "bolts")
This SAE Standard references the performance and functional requirements of the International Electrotechnical Commission (IEC) and its U.S. member, the American National Standards Institute (ANSI). By referring to IEC/ANSI and its standards concerning light source (bulb) sockets,...
General This Standard Practice covers ratings, dimensions, tolerances, finish, marking and material requirements for socket-welding reducer inserts for use with ASME B16.11, Class 3000 and 6000 socket-welding fittings. U.S. customary unit dimensions for these reducer inserts are shown...
This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read in conjunction with those sections of Part 1 to which reference is made. NOTE This part...
This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read in conjunction with those sections of Part 1 to which reference is made.
This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read in conjunction with those sections of Part 1 to which reference is made. NOTE This part...
This standard specifies dimensions and technical delivery conditions for M3 to M24 hexalobular socket set screws of steel and stainless steel. It comprises set screws with flat point, truncated cone point, dog point and cup point. Set screws are not suitable for applications where they are...
Material Description. This specification covers the properties of glass fiber reinforced, heat stabilized polyamide 46, pellet form, injection molding compound. Symbols. The material abbreviation according to ISO 11469 is shown in Table 1. Applicability. Typical applications include: timing...
This Standard provides performance and safety requirements for socket wrenches (sockets), handles used with these wrenches, nutdrivers, and attachments used with socket wrenches, hereinafter collectively referred to as tools. The tools covered in this Standard are listed by...
This specification covers socket-head cap screws with multiple head configurations utilizing alloy steels (Grades 4037, 4137, 4140, 4142, 4145, 4340, 8740 and 5137M), corrosion-resistant steels (types 302, 302HQ, 304, 304L, 305, 316, 316L and 384), heat and corrosion-resistant steel (A286),...
This standard covers the hexalobular socket head tapping screws made of steel and used in motor vehicles (hereinafter referred to as tapping screws).
This SAE Aerospace Standard covers high strength commercial sockets and universal sockets which possess the strength, clearances, and internal wrenching design so configured that, when mated with hexagon (6 point) fasteners, they shall transmit torque to the fastener without bearing...
This SAE Aerospace Standard covers high strength commercial sockets and universal sockets which possess the strength, clearances, and internal wrenching design so configured that, when mated with hexagon (6 point) fasteners, they shall transmit torque to the fastener without bearing...
This Standard specifies the characteristics of hexagon socket button head screws and of hexagon socket button head screws with collar, with threads from M3 up to and including M16, with product grade A, and having reduced loadability according to Table 5 and Table 9, respectively. If,...
This specification covers socket wrenches of the cross type and double end type (with bar handle) for installing and removing automotive vehicle wheel nuts. Federal specifications do not include all varieties of the commodity as indicated by the title of the specification, or which are...