JSA - JIS B 1107

Hexalobular socket head screws

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2018
Status: active
Page Count: 29
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard specifies the characteristics of hexalobular socket head screws.

If, in special cases, specifications other than those listed in this Standard are required, they can be selected from existing Standards, for example JIS B 0205-2, JIS B 0209-3, JIS B 1009, JIS B 1021, JIS B 1051 and JIS B 1054-1 upon the agreement between the purchaser and manufacturer.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 14580: 2011 Hexalobular socket cheese head screws

ISO 14581 :2013 Fasteners-Hexalobular socket countersunk flat head screws

ISO 14582: 2013 Fasteners-Hexalobular socket countersunk head screws, high head

ISO 14583: 2011 Hexalobular socket pan head screws

ISO 14584: 2011 Hexalobular socket raised countersunk head screws (overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 1107
March 20, 2018
Hexalobular socket head screws
This Standard specifies the characteristics of hexalobular socket head screws. If, in special cases, specifications other than those listed in this Standard are required, they can be selected from...
October 1, 2008
Hexalobular socket head screws
A description is not available for this item.
March 20, 2004
Hexalobular socket head screws
This Standard specifies the characteristics of hexalobular socket head screws in product grades A and with nominal thread sizes from M2 up to and including M10. If other specifications than those...

References

Advertisement