JSA - JIS B 1107

Hexalobular socket head screws

inactive
Buy Now
Organization: JSA
Publication Date: 20 March 2004
Status: inactive
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard specifies the characteristics of hexalobular socket head screws in product grades A and with nominal thread sizes from M2 up to and including M10.

If other specifications than those listed in this Standard are required, they should be selected from existing JIS standards, for example JIS B 0205-2, JIS B 0209-2, JIS B 1009, JIS B 1021, JIS B 1051 and JIS B 1054-1.

Remarks : The International Standards corresponding to this Standard are as follows.

In addition? symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

IS0 14580 : 2001 Hexalobular socket cheese head screws (MOD)

IS0 14583 : 2001 Hexalobular socket pan head screws (MOD)

IS0 14584 : 2001 Hexalobular socket raised countersunk head screws (MOD)

Information : The product grades A, B and C are specified by the magnitude of tolerance according to JIS B 1021, and grade A is precise and C is coarse.

Document History

March 20, 2018
Hexalobular socket head screws
This Standard specifies the characteristics of hexalobular socket head screws. If, in special cases, specifications other than those listed in this Standard are required, they can be selected from...
October 1, 2008
Hexalobular socket head screws
A description is not available for this item.
JIS B 1107
March 20, 2004
Hexalobular socket head screws
This Standard specifies the characteristics of hexalobular socket head screws in product grades A and with nominal thread sizes from M2 up to and including M10. If other specifications than those...

References

Advertisement