JSA - JIS B 0101

Screw threads and fasteners - Vocabulary

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 April 2013
Status: active
Page Count: 59
ICS Code (Mechanical systems and components for general use (Vocabularies)): 01.040.21
ICS Code (Screw threads in general): 21.040.01
ICS Code (Fasteners in general): 21.060.01
scope:

This Standard specifies terms and definitions related to "fundamentals of screw threads" and "threaded fasteners (fasteners, washers, pins and rivets)" of screw threads to be used generally.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 1891: 2009 Fasteners-Terminology

ISO 5408: 2009 Screw threads-Vocabulary (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS B 0101
April 22, 2013
Screw threads and fasteners - Vocabulary
This Standard specifies terms and definitions related to "fundamentals of screw threads" and "threaded fasteners (fasteners, washers, pins and rivets)" of screw threads to be used generally. NOTE:...
February 1, 1994
Screw threads and fasteners - Vocabulary
A description is not available for this item.
January 1, 1994
Screw Threads and Fasteners - Vocabulary
A description is not available for this item.

References

Advertisement