JSA - JIS B 0216-2

ISO metric trapezoidal screw threads - Part 2: General plan

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 April 2013
Status: active
Page Count: 9
ICS Code (Metric screw threads): 21.040.10
scope:

This Standard specifies a series of nominal diameter and pitch combinations for ISO metric trapezoidal screw threads (Tr) having the basic profile according to JIS B 0216-1.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 2902: 1977 ISO metric trapezoidal screw threads-General plan (IDT)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

Document History

JIS B 0216-2
April 22, 2013
ISO metric trapezoidal screw threads - Part 2: General plan
This Standard specifies a series of nominal diameter and pitch combinations for ISO metric trapezoidal screw threads (Tr) having the basic profile according to JIS B 0216-1. NOTE: The International...

References

Advertisement