JSA - JIS B 0217-2

ISO metric trapezoidal screw threads-Tolerances- Part 2: Limits of sizes for external and internal screw thread

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 April 2013
Status: active
Page Count: 25
ICS Code (Metric screw threads): 21.040.10
scope:

This Japanese Industrial Standard specifies a tolerance system for ISO metric trapezoidal screw threads (Tr) specified in JIS B 0216-2.

The limit of size according to this Standard does not apply to trapezoidal screw threads with special requirements on axial displacement, for example, lead screws.

NOTE 1 The trapezoidal screw threads specified in JIS B 0216-2 shall have the basic profiles and the maximum material profiles according to JIS B 0216-1.

NOTE 2 This Standard specifies the limit of size and the tolerance for singlestart metric trapezoidal screw threads of N in length of thread engagement according to JIS B 0216-3 and JIS B 0217-1.

Document History

JIS B 0217-2
April 22, 2013
ISO metric trapezoidal screw threads-Tolerances- Part 2: Limits of sizes for external and internal screw thread
This Japanese Industrial Standard specifies a tolerance system for ISO metric trapezoidal screw threads (Tr) specified in JIS B 0216-2. The limit of size according to this Standard does not apply to...

References

Advertisement