JSA - JIS B 0216-1
ISO metric trapezoidal screw threads-Part 1: Basic profiles and maximum material profiles
| Organization: | JSA |
| Publication Date: | 22 April 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This Standard specifies the basic profile and maximum material profiles of ISO metric trapezoidal screw threads (Tr).
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 2901: 1993 ISO metric trapezoidal screw threads-Basic profile and maximum material profiles (IDT)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History