ISO 2903
ISO metric trapezoidal screw threads - Tolerances
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This document specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901.
The tolerance system does not apply to trapezoidal screw threads with special requirements on axial displacement, for example, machine tool lead and feed screws and nuts.
Document History
ISO 2903
September 1, 2016
ISO metric trapezoidal screw threads - Tolerances
This document specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901.
The tolerance...
January 1, 1993
ISO Metric Trapezoidal Screw Threads - Tolerances
This International Standard specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the basic Profile ISO 2901.
The tolerance System...