ISO 2903

ISO Metric Trapezoidal Screw Threads - Tolerances

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1993
Status: inactive
Page Count: 14
ICS Code (Metric screw threads): 21.040.10
scope:

This International Standard specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the basic Profile ISO 2901.

The tolerance System does not apply to trapezoidal screw threads with special requirements on axial displacement, for example lead screws.

Document History

September 1, 2016
ISO metric trapezoidal screw threads - Tolerances
This document specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the design profile in accordance with ISO 2901. The tolerance...
ISO 2903
January 1, 1993
ISO Metric Trapezoidal Screw Threads - Tolerances
This International Standard specifies a tolerance system for metric trapezoidal screw threads in accordance with ISO 2902. The tolerances refer to the basic Profile ISO 2901. The tolerance System...

References

Advertisement