JSA - JIS B 0216-3
ISO metric trapezoidal screw threads-Part 3: Basic dimensions
| Organization: | JSA |
| Publication Date: | 22 April 2013 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
This Standard specifies the basic dimensions for ISO metric trapezoidal screw threads according to JIS B 0216-2.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 2904: 1977 ISO metric trapezoidal screw threads-Basic dimensions (IDT)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History