loading
ASTM D998 - Standard Test Method for Penetration of Liquids into Submerged Loaded Shipping Containers
May 15, 1994 - ASTM

1. Scope 1.1 This test method covers the determination of the amount or extent of penetration of liquids into finished packages or containers when closed and sealed for shipment. The test may be applied to small or shelf-size packages or to bulk-size containers, as required. 1...

ASTM D998-94 - Standard Test Method for Penetration of Liquids into Submerged Loaded Shipping Containers (Withdrawn 1999)
January 1, 1994 - ASTM International

1.1 This test method covers the determination of the amount or extent of penetration of liquids into finished packages or containers when closed and sealed for shipment. The test may be applied to small or shelf-size packages or to bulk-size containers, as required. 1.2 This...

46 CFR 140-155 - SHIPPING
CFR
A description is not available for this item.
46 CFR 156-165 - SHIPPING
CFR
A description is not available for this item.
46 CFR 166-199 - SHIPPING
CFR
A description is not available for this item.
46 CFR 200-499 - SHIPPING
CFR
A description is not available for this item.
46 CFR 41-69 - SHIPPING
CFR
A description is not available for this item.
46 CFR 500-END - SHIPPING
CFR
A description is not available for this item.
46 CFR 70-89 - SHIPPING
CFR
A description is not available for this item.
46 CFR 90-139 - SHIPPING
CFR
A description is not available for this item.
46 CFR 1-40 - SHIPPING
CFR
A description is not available for this item.
ASTM D7387-20 - Standard Test Method for Vibration Testing of Intermediate Bulk Containers (IBCs) Used for Shipping Liquid Hazardous Materials (Dangerous Goods)
April 1, 2020 - ASTM International

4.1 Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...

ASTM D7387-13 - Standard Test Method for Vibration Testing of Intermediate Bulk Containers (IBCs) Used for Shipping Liquid Hazardous Materials (Dangerous Goods)
February 1, 2013 - ASTM International

4.1 Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...

ASTM D7387-07 - Standard Test Method for Vibration Testing of Intermediate Bulk Containers (IBCs) Used for Shipping Liquid Hazardous Materials (Dangerous Goods)
October 15, 2007 - ASTM International

Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...

ASTM D7387 - Standard Test Method for Vibration Testing of Intermediate Bulk Containers (IBCs) Used for Shipping Liquid Hazardous Materials (Dangerous Goods)
April 1, 2020 - ASTM

This test method covers vibration testing of filled intermediate bulk containers (IBCs) intended to contain liquid hazardous materials (dangerous goods) and is suitable for testing IBCs of any design or material type. This test method is required as part of the qualification of IBCs...

MIL-STD-648 - SPECIALIZED SHIPPING CONTAINERS
November 1, 2016 - NPFC

This standard establishes general design guidelines and associated tests for specialized shipping containers used by the Department of Defense. Definitive requirements for specific containers will be defined by the individual specification, acquisition, or task order. This...

ASTM D999-08(2015) - Standard Test Methods for Vibration Testing of Shipping Containers
October 1, 2015 - ASTM International

4.1 Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in all transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to...

ASTM D999-08 - Standard Test Methods for Vibration Testing of Shipping Containers
August 1, 2008 - ASTM International

Shipping containers are exposed to complex dynamic stresses when subjected to vibration present in all transportation vehicles. Approximating the actual damage, or lack of damage, experienced in shipping may require subjecting the container(s) and contents to vibration...

MIL-B-36970 - BOX, BLOOD PRODUCTS SHIPPING
October 29, 1991 - NPFC

This specification covers one type of blood shipping container suitable for transporting refrigerated whole human blood to military blood processing laboratories.

GME B 040 1576 - Shipping foil, self-adhesive
March 25, 2011 - GME

Application: As a protective covering for finished vehicles according to drawing and release in order to protect them from damage during outdoor storage and shipping. Application is carried out according to the process specification valid in the plant.

Advertisement